Shell Plating Material | Die Cast Aluminum |
---|---|
Shell Finish | Chemical Conversion Coating |
Keying | 8 |
Contact Type | Pin |
Polarized | Yes |
Clinch Nuts | Without |
Comment | Contacts sold separately. |
Sealable | No |
Product Type | Connector |
Connector & Housing Type | Plug |
Rack & Panel Connector Shell Size | 1 |
Conn Asy Plug Sz 1 Type 600 |Amp Te Connectivity 1-208597-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | ARINC 600 Series |
RoHS: | Unknown |
Product Range | ARINC 600 Series |
---|---|
No. of Contacts | - |
Pitch Spacing | - |
Gender | Plug |
Contact Termination Type | - |
No. of Rows | - |
Row Pitch | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-208597-2?
Additional datasheets, footprints and schematics for 1-208597-2 are listed on our Part Details page. You can also find images and similar parts to 1-208597-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-208597-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-208597-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-208597-2 fall under?
The 1-208597-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-208597-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-208597-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-208597-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-208597-2 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for 1-208597-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-208597-2 often in real-time on the comparison pages.
What if I can't find stock of 1-208597-2?
You can fill out our help required form which you can use to request a quote for 1-208597-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.