1-2083115-4 Copper Cable Assemblies by TE Connectivity

Cable Assy NectorS male to male 4pos

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Wire Color Black
Number of Positions 4
Keyed Yes
Preloaded Yes
Number of Rows 2
Accepts Contact Gender Pin
Contact Type Socket
Cable Assembly Length 96in, 2438.4mm
Wire Size .2 – .5mm², 24 – 20AWG
Connector Length 33mm, 1.29in
動作電圧 250 V
Operating Voltage Reference AC
Voltage Rating 250VAC
Housing Color Black
Centerline .109in, 2.77mm
Housing Material PA 6
UL Flammability Rating UL 94V-2
Mating Retention With
Mating Retention Type Latch(ing)
Mating Alignment Type Keyed
Mating Alignment With
For Use With Outlet Part Number 293387-x, Plug Part Number 293388-x
Packaging Method Box
Glow Wire Rating Glow Wire
Wire/Cable Type Discrete Wire
Shielded No
Product Line NECTOR S LINE 2POS MALE TO FEMALE
Make First / Break Last No
Cable Assembly Type 7.5mm Mini HVL
Connector Type (End A) Plug
Sealed No
Connector Type (End B) Plug
Applies To Wire/Cable
Product Type Cable Assembly
Connector Style Euro
Cable Assembly System Wire-to-Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 120°C, -40 – 248°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2083115-4?

Additional datasheets, footprints and schematics for 1-2083115-4 are listed on our Part Details page. You can also find images and similar parts to 1-2083115-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2083115-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2083115-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2083115-4 fall under?

The 1-2083115-4 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2083115-4 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2083115-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2083115-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2083115-4 have stock available?

There is no stock from authorised distributors for 1-2083115-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2083115-4 often in real-time on the comparison pages.

What if I can't find stock of 1-2083115-4?

You can fill out our help required form which you can use to request a quote for 1-2083115-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay