Status: | Unknown |
---|---|
Series: | NECTOR S Line Connectors |
RoHS: | Compliant |
Connector Type A | Distributor 6 Position |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 2ft |
Cable Length - Metric | 610mm |
Jacket Color | White |
Product Range | NECTOR S Line Connectors |
RoHS Compliant | Yes |
Cable Assembly, Lv2 Distributor To Pigtail, 2Ft | Newark Electronics |
NECTOR S Line Cable Assembly LV-2 6-Way Distributor to Pigtail | Future Electronics |
Cable Assembly SVT 0.6m 18AWG 6(2 POS Power) PL Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-2083079-1?
Additional datasheets, footprints and schematics for 1-2083079-1 are listed on our Part Details page. You can also find images and similar parts to 1-2083079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2083079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2083079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2083079-1 fall under?
The 1-2083079-1 is listed under LED Lighting Components > LED Lighting Cables.
Can I view similar or alternative parts?
You can view similar parts to 1-2083079-1 when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2083079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2083079-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2083079-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for 1-2083079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2083079-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2083079-1?
You can fill out our help required form which you can use to request a quote for 1-2083079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.