Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | White |
---|---|
Preloaded | Yes |
Keying Arrangement | HV-4 |
Number of Positions | 2 |
Keyed | Yes |
Number of Rows | 1 |
Accepts Contact Gender | Socket |
Contact Type | Pin |
Contact Current Rating | 6A |
Cable Assembly Length | 96in, 2438.4mm |
Wire Size | 18AWG, .823mm² |
Connector Length | 1.41in, 36mm |
動作電圧 | 125 V |
Operating Voltage Reference | AC |
Voltage Rating | 125VAC |
Housing Color | White |
Centerline | .141in, 3.6mm |
Housing Material | PBT 15GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch(ing) |
For Use With | Plug Part Number 293388-x |
Packaging Method | Box |
Connector Type (End A) | Outlet |
Connector Style | UL |
Cable Assembly System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealed | No |
Shielded | No |
Cable Assembly Type | 7.5mm Mini HVL |
Product Type | Cable Assembly |
Applies To | Wire/Cable |
Product Line | NECTOR S LINE 2POS MALE TO FEMALE |
Make First / Break Last | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
C/A Nector S Outlet To Pigtail Hv-4 Svt |Te Connectivity 1-2083076-3 | Newark Electronics |
CABLE ASSY NECTOR S MALE TO PIGTAIL, UL | Avnet America |
Where can I find additional details, specifications and documents for a 1-2083076-3?
Additional datasheets, footprints and schematics for 1-2083076-3 are listed on our Part Details page. You can also find images and similar parts to 1-2083076-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2083076-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2083076-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2083076-3 fall under?
The 1-2083076-3 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2083076-3 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2083076-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2083076-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2083076-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-2083076-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2083076-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2083076-3?
You can fill out our help required form which you can use to request a quote for 1-2083076-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.