1-208223-1 Part Information
Details for 1-208223-1 by TE Connectivity
Connectors>Power Connectors>Circular Power>Circular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
144 | 16.8900 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Power Positions | 0 |
Number of Positions | 9 |
Number of Signal Positions | 9 |
Keying | A |
Reverse Gender | Standard |
Assembly Length | 1.56in, 39.62mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 13 |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 24 |
Connector System | Wire-to-Panel, Wire-to-Board |
Contact Type | Pin |
Sealable | Yes |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Alternative Part Descriptions
- CPC RCPT ASSEMBLY SIZE 13-9 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-208223-1?
Additional datasheets, footprints and schematics for 1-208223-1 are listed in our Part Details tab. You can also find the 1-208223-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-208223-1 in the Pricing & Inventory tab next to part details. You can view 1-208223-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-208223-1 fall under?
The 1-208223-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-208223-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-208223-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-208223-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-208223-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-208223-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-208223-1 often in real-time on the comparison pages.
What if I can't find stock of 1-208223-1?
You can fill out our help required form which you can use to request a quote for 1-208223-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.