1-207825-5 Part Information

Details for 1-207825-5 by TE Connectivity

Connectors>Power Connectors>Circular Power>Circular Power Connectors

Part Downloads

Part Specifications

Number of Power Positions 0
Number of Signal Positions 4
Keying A
Number of Positions 4
Reverse Gender Standard
Assembly Length 1.55in, 39.37mm
Operating Voltage 250VAC, 250VDC
Shell Size 11
Housing Material PA 6.6
UL Flammability Rating UL 94V-0
Housing Color Black
Panel Mount Feature Type Flange with Mounting Holes
Mating Alignment Type Keyed
Mating Alignment With
Connector Mounting Type Panel
Mating Retention Type Threaded Coupling
Panel Mount Feature With
Mating Retention With
Circuit Application Signal
Packaging Method Tray
Packaging Quantity 27
Product Type Connector Assembly
Contact Type Pin
Connector System Wire-to-Board, Wire-to-Panel
Shell Type All Plastic
Sealable Yes
Housing Type Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Shielded No
Fluid Resistance Immersion
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 4993
Global Product Line: 232
GPL Description: Industrial

Alternative Part Descriptions

  • RCPT ASSY,POSTED,SER 1,SZ 11-4 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-207825-5?

Additional datasheets, footprints and schematics for 1-207825-5 are listed in our Part Details tab. You can also find the 1-207825-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-207825-5 in the Pricing & Inventory tab next to part details. You can view 1-207825-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-207825-5 fall under?

The 1-207825-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-207825-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207825-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-207825-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-207825-5 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-207825-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-207825-5 often in real-time on the comparison pages.

What if I can't find stock of 1-207825-5?

You can fill out our help required form which you can use to request a quote for 1-207825-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-207825-5

Loading...
Loading Results for 1-207825-5
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us