Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.64
|
No stock
|
Buy Now | |
TE Store
from US$45.92
|
272
in stock
|
Buy Now | |
Heilind Electronics
from US$26.09
|
199
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.09
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$24.28
|
-
|
Buy Now | |
Avnet America
from US$24.26
|
-
|
Buy Now | |
element14
from US$24.45
|
-
|
Buy Now | |
Boersig
from US$23.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Connector Configuration | Square Grid |
Number of Rows | 6 |
PCB Mount Orientation | Vertical |
端子のタイプ | Socket |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
Contact Current Rating (Max) | 7.5A |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 25.55mm |
Tail Length | 4.6mm, .181in |
Height | 14.35mm |
Length | 47.32mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in |
Housing Material | Nylon GF |
Housing Color | Red |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention Type | Locking Latch |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Retention | With |
For Use With | Receptacle Housing |
Packaging Quantity | 32 |
Packaging Method | Tray, Box & Tray |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Board |
Connector Style | Plug |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
SKT HDR ASSY,24P,MMATE LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 24 Number of Rows: 6 PCB Mount Header Vertical Wire-to-Board 24 | PCB Header & Receptacle | Part Number: 1-207532-0 | Internal Number: 1-207532-0 | TE Connectivity | TE Store |
SKT HDR ASSY,24P,MMATE LF | Heilind Electronics |
Connector, Header, 24Pos, 4Row, 5Mm | Newark Electronics |
Conn Power SKT 24 POS 5mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
CONNECTOR, HEADER, 24POS, 4ROW, 5MM | element14 |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | Metrimate Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-207532-0?
Additional datasheets, footprints and schematics for 1-207532-0 are listed on our Part Details page. You can also find images and similar parts to 1-207532-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207532-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207532-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207532-0 fall under?
The 1-207532-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207532-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207532-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207532-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207532-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-207532-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207532-0 often in real-time on the comparison pages.
What if I can't find stock of 1-207532-0?
You can fill out our help required form which you can use to request a quote for 1-207532-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.