Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.56
|
29
in stock
|
Buy Now | |
TE Store
from US$52.31
|
557
in stock
|
Buy Now | |
element14
from US$28.06
|
29
in stock
|
Buy Now | |
Farnell
from US$26.92
|
29
in stock
|
Buy Now | |
Future Electronics
from US$24.44
|
-
|
Buy Now | |
Avnet America
from US$23.33
|
-
|
Buy Now | |
RS Americas
from US$28.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 28 |
Reverse Gender | Standard |
Assembly Length | 1.152in, 29.26mm |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Housing Color | Black |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
Connector System | Wire-to-Panel, Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
CPC RECEPT ASSY SZ 17-28 LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 28 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 28 | Circular Power Connector | Part Number: 1-207369-3 | Internal Number: 1-207369-3 | TE Connectivity | TE Store |
Circular Connector, Rcpt, 28Pos, Pcb Pin | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 28POS, PCB PIN | element14 |
Conn CPC PIN 28 POS Solder ST Thru-Hole 28 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Receptacle Assembly Sz 17-28 Lf | TE Connectivity 1-207369-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-207369-3?
Additional datasheets, footprints and schematics for 1-207369-3 are listed on our Part Details page. You can also find images and similar parts to 1-207369-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207369-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207369-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207369-3 fall under?
The 1-207369-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207369-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207369-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207369-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207369-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-207369-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207369-3 often in real-time on the comparison pages.
What if I can't find stock of 1-207369-3?
You can fill out our help required form which you can use to request a quote for 1-207369-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.