Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.06
|
No stock
|
Buy Now | |
TE Store
from US$11.04
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$7.86
|
419
in stock
|
Buy Now | |
element14
from US$10.30
|
419
in stock
|
Buy Now | |
Farnell
from US$9.92
|
419
in stock
|
Buy Now | |
Future Electronics
from US$6.47
|
-
|
Buy Now | |
RS Americas
from US$9.72
|
-
|
Buy Now | |
TTI Europe
from US$6.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 6 |
Connector Configuration | Square Grid |
PCB Mount Orientation | Vertical |
Tail Plating Material | Tin |
端子のタイプ | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 4.6mm, .181in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .197in |
Housing Material | Nylon |
Housing Color | Red |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Method | Box |
Packaging Quantity | 98 |
Connector Style | Receptacle |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Board |
Connector Type | Header |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 221°F |
METRIMATE PIN HDR ASY,6P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 1-207158-0 | Internal Number: 1-207158-0 | TE Connectivity | TE Store |
Plug & Socket Connector, Header 6 Position 5Mm | Newark Electronics |
PLUG & SOCKET CONNECTOR, HEADER 6 POSITION 5MM | element14 |
Header pcb 6 way pin Metrimate | RS |
5mm 6 Way 3 Row Straight Through Hole Male Multiway Connector | TE Connectivity 1-207158-0 | RS Americas |
Conn Power PIN 6 POS 5mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Pitch Spacing | 5mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 1-207158-0?
Additional datasheets, footprints and schematics for 1-207158-0 are listed on our Part Details page. You can also find images and similar parts to 1-207158-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207158-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207158-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207158-0 fall under?
The 1-207158-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207158-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207158-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207158-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207158-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1-207158-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207158-0 often in real-time on the comparison pages.
What if I can't find stock of 1-207158-0?
You can fill out our help required form which you can use to request a quote for 1-207158-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.