Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2071223-4 |
No distributors results available
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 86g, 3.034oz |
Contact Current Class | 20 – 30A, 16A |
Contact Material | AgCdO |
Contact Number of Poles | 2 |
Terminal Type | Quick Connect |
Contact Arrangement | 2 Form A (NO) |
Contact Current Rating (Max) | 30A |
Length Class (Mechanical) | 50 – 60mm |
Product Width | 1.359in, 34.5mm |
Product Length | 2.051in, 52.1mm |
Insulation Clearance Class | 5 – 8mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 1.039in, 26.4mm |
Width Class (Mechanical) | 30 – 40mm |
Contact Switching Voltage (Max) | 600VAC |
Coil Voltage Rating | 240VAC |
Coil Resistance | 3800Ω |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 1000000MΩ |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Breaking Current | 30A |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 240VAC |
Coil Power Rating AC | 4VA |
Relay Mounting Type | Panel Mount, Flange Mount |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
Where can I find additional details, specifications and documents for a 1-2071223-4?
Additional datasheets, footprints and schematics for 1-2071223-4 are listed on our Part Details page. You can also find images and similar parts to 1-2071223-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2071223-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2071223-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2071223-4 fall under?
The 1-2071223-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-2071223-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2071223-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2071223-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2071223-4 have stock available?
There is no stock from authorised distributors for 1-2071223-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2071223-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2071223-4?
You can fill out our help required form which you can use to request a quote for 1-2071223-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.