Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 4 |
Connector Configuration | Square Grid |
Number of Positions | 36 |
端子のタイプ | Pin |
Contact Layout | Matrix |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 4.6mm, .181in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .197in |
Housing Color | Red |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
Mating Retention | With |
For Use With | Plug Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 28 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Row-to-Row Spacing | .197in, 5mm |
Connector Style | Receptacle |
Connector Type | Header |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
Metrimate Pin Hdr Asy,36P Lf Rohs Compliant: Yes |Amp Te Connectivity 1-207121-0 | Newark Electronics |
METRIMATE PIN HDR ASY,36P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 36 Number of Rows: 9 PCB Mount Header Vertical Wire-to-Board 36 | PCB Header & Receptacle | Part Number: 1-207121-0 | Internal Number: 1-207121-0 | TE Connectivity | TE Store |
Conn Power PIN 36 POS 5mm Solder ST Thru-Hole 36 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-207121-0?
Additional datasheets, footprints and schematics for 1-207121-0 are listed on our Part Details page. You can also find images and similar parts to 1-207121-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207121-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207121-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207121-0 fall under?
The 1-207121-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207121-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207121-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207121-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207121-0 have stock available?
Authorised distributors including Newark Electronics, Boersig, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 1-207121-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207121-0 often in real-time on the comparison pages.
What if I can't find stock of 1-207121-0?
You can fill out our help required form which you can use to request a quote for 1-207121-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.