Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.19
Preloaded | No |
---|---|
Number of Cavities | 4 |
Number of Rows | 2 |
Number of Positions | 4 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Height | 3.326in, 84.5mm |
Width | 2.027in, 51.5mm |
Length | 1.988in, 50.5mm |
Operating Voltage | 630VDC, 630VAC |
Centerline (Pitch) | .629in, 16mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
For Use With | Plug Housing |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 16mm, .629in |
Connector Style | Receptacle |
Product Type | Connector |
Connector Type | Housing Kit |
Sealable | No |
Connector System | Wire-to-Wire |
Series Number | 7000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Hd Power Conn 4P Dyna-Clamp D-7100 Rec Kit M |Amp Te Connectivity 1-2069313-1 | Newark Electronics |
HD Power Conn 4P DYNA-CLAMP D-7100 REC KIT M | Rapid Electronics |
TE Connectivity D-7 DYNA-CLAMP D-7100 REC 4P KIT M XX He | Distrelec |
Connector Housing Receptacle 4 Position 16mm Pitch Cable Mount | Avnet America |
Special Order: D-7 DYNA-CLAMP D-7100 REC 4P KIT M XX Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .629 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-2069313-1 | Internal Number: 1-2069313-1 | .629" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2069313-1?
Additional datasheets, footprints and schematics for 1-2069313-1 are listed on our Part Details page. You can also find images and similar parts to 1-2069313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2069313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2069313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2069313-1 fall under?
The 1-2069313-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2069313-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2069313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2069313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2069313-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2069313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2069313-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2069313-1?
You can fill out our help required form which you can use to request a quote for 1-2069313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.