Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Cavities | 9 |
---|---|
Number of Positions | 9 |
Number of Rows | 3 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Height | .444in, 11.3mm |
Length | 10.3mm, .405in |
Width | .635in, 16.15mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Tab Housing |
Packaging Method | Bag |
Packaging Quantity | 400 |
Row-to-Row Spacing | 3.3mm, .129in |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector Style | Receptacle |
Series Number | 1000 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic 1500T Rec Hsg 9P X Black/Te Connectivity/Amp Brand |Amp Te Connectivity 1-2069029-3 | Newark Electronics |
DYNAMIC 1500T REC HSG 9P X BLA | TTI Europe |
Special Order: DYNAMIC 1500T REC HSG 9P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .138 in Housing Receptacle Wire-to-Board 9 | Dynamic 1500T Rec And Tab Hsg | Part Number: 1-2069029-3 | Internal Number: 1-2069029-3 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2069029-3?
Additional datasheets, footprints and schematics for 1-2069029-3 are listed on our Part Details page. You can also find images and similar parts to 1-2069029-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2069029-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2069029-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2069029-3 fall under?
The 1-2069029-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2069029-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2069029-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2069029-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2069029-3 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and TE Store have stock available or on a lead time for 1-2069029-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2069029-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2069029-3?
You can fill out our help required form which you can use to request a quote for 1-2069029-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.