1-206505-3 D-Shaped Connectors by TE Connectivity

AMPLIMITE RCPT ASY,78 POS,SZ 5,SER 90

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shell Plating Material Gold
Box Mount D-Sub Connector Insert Arrangement MS18277-2
Non-Magnetic Yes
Shell Material Brass
Retention Clip Material Copper Alloy
Number of Positions 78
Power/Signal/Coax Combination No
Contact Size 22
Contact Type Socket
Contact Current Rating (Max) 5A
Contact Style Socket
Centerline (Pitch) 2.29mm, .09in
Mounting Hole Diameter .12in, 3.05mm
Circuit Application Signal
ULTRA-LITE Connector No
Comment No marking on this part number., Contacts sold separately.
Sealable No
Blindmate No
Product Type Connector
Shell Size 5
Connector Style Receptacle
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -55 – 125°C, -67 – 257°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-206505-3?

Additional datasheets, footprints and schematics for 1-206505-3 are listed on our Part Details page. You can also find images and similar parts to 1-206505-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-206505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-206505-3 fall under?

The 1-206505-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-206505-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206505-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-206505-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-206505-3 have stock available?

There is no stock from authorised distributors for 1-206505-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-206505-3 often in real-time on the comparison pages.

What if I can't find stock of 1-206505-3?

You can fill out our help required form which you can use to request a quote for 1-206505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay