Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Retention Clip Material | Copper Alloy |
Non-Magnetic | Yes |
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Style | Pin |
Contact Size | 22 |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | See drawing for additional product information., AMP, date code & part number marking, see drawing. |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 1 |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 1-206498-3?
Additional datasheets, footprints and schematics for 1-206498-3 are listed on our Part Details page. You can also find images and similar parts to 1-206498-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206498-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206498-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206498-3 fall under?
The 1-206498-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-206498-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206498-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206498-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206498-3 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 1-206498-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206498-3 often in real-time on the comparison pages.
What if I can't find stock of 1-206498-3?
You can fill out our help required form which you can use to request a quote for 1-206498-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.