Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Shell Material | Brass |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 3A |
Contact Style | Pin |
Contact Size | 22 |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
Post Diameter | .02in, .51mm |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | AMP, date code & part number marking, see drawing. |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 1 |
Connector System | Cable-to-Board |
Termination Post Length | .175in, 4.45mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connector, D-Sub, Plug Assy,15 Posn, AMPLIMITE | TE Connectivity 1-206498-2 | RS Americas |
Conn High Density D-Sub PL 15 POS ST Panel Mount 15 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
D-Sub MIL Spec Connectors PLUG ASSY 15 POSN AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 1-206498-2?
Additional datasheets, footprints and schematics for 1-206498-2 are listed on our Part Details page. You can also find images and similar parts to 1-206498-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206498-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206498-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206498-2 fall under?
The 1-206498-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-206498-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206498-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206498-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206498-2 have stock available?
Authorised distributors including RS Americas, Avnet America, Power and Signal Group, Richardson RFPD and Sager have stock available or on a lead time for 1-206498-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206498-2 often in real-time on the comparison pages.
What if I can't find stock of 1-206498-2?
You can fill out our help required form which you can use to request a quote for 1-206498-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.