Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Flammability Rating | UL 94V-1 |
---|---|
Body Style | Straight |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | 17.86mm, .703in |
Screw & Hole Thread Size | 15/16-20 UNEF-2B |
Comment | Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders. |
Packaging Quantity | 1 |
Packaging Method | Individual |
Shell Size | 17 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
CABLE CLAMP KIT, SIZE 17, THERMOPLASTIC | element14 |
Cable Clamp Kit, Size 17, Thermoplastic | Newark Electronics |
AMP1-206322-1 | Avnet America |
Cable Clamp Kit, Bulk Pkg | TE Connectivity 1-206322-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Connectors |
Where can I find additional details, specifications and documents for a 1-206322-1?
Additional datasheets, footprints and schematics for 1-206322-1 are listed on our Part Details page. You can also find images and similar parts to 1-206322-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206322-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206322-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206322-1 fall under?
The 1-206322-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206322-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206322-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206322-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206322-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1-206322-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206322-1 often in real-time on the comparison pages.
What if I can't find stock of 1-206322-1?
You can fill out our help required form which you can use to request a quote for 1-206322-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.