Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$72.62
|
4
in stock
|
Buy Now | |
TE Store
from US$182.09
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$72.62
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$66.64
|
-
|
Buy Now | |
Avnet America
from US$55.70
|
-
|
Buy Now | |
RS Americas
from US$72.44
|
-
|
Buy Now | |
Distrelec
from US$82.71
|
-
|
Buy Now | |
Farnell
from US$74.19
|
-
|
Buy Now |
Connector Color (End A) | Blue |
---|---|
Cable Jacket Color | Black |
Boot Color (Left) | Blue |
Connector Color (End B) | Blue |
Boot Type (Right) | Bend Limiting |
Boot Color (Right) | Blue |
Number of Fibers | 2 |
Cable Buffering | Semi-Tight Buffer |
Outside Cable Diameter | 4.8mm, .189in |
Fiber Diameter | 9/125µm |
Cable Assembly Length | 10m |
Product Type | Cable Assembly |
Fiber Type | SM |
Cable Type | Round Jacketed |
Cable Assembly Type | Plug to LC Duplex |
MPO Cable Assembly | No |
System | FullAXS Mini |
Connector Style (End A) | Duplex |
Mode | Singlemode |
Connector Style (End B) | Duplex |
Connector Type (End A) | LC FullAXS |
Connector Type (End B) | LC |
FOSM GLARO LEAD 4.8 MM FXS MINI 10M Fiber Optic Cable Type: Fiber Optic Cable (FOCAB) Cable Assembly Fiber Diameter: 9/125 µm Outside Cable Diameter: .189 in Outside Cable Diameter: 4.8 mm Number of Fibers: 2 Fiber Optic Cable (FOCAB) 9/125 µm .189" 4.8 mm | Rugged Fiber Cable Assembly | Part Number: 1-2061980-0 | Internal Number: 1-2061980-0 | TE Connectivity | TE Store |
Fiber Optic Cable Assemblies Fosm Glaro Lead 4.8 |Amp Te Connectivity 1-2061980-0 | Newark Electronics |
FOSM GLARO LEAD 4.8 MM FXS MINI 10M | TE Connectivity 1-2061980-0 | RS Americas |
TE Connectivity FOSM GLARO LEAD 4.8 MM FXS MINI 10M Fibe | Distrelec |
FIBRE OPTIC CABLE, MINI LC-LC DPX, 10M | Farnell |
Where can I find additional details, specifications and documents for a 1-2061980-0?
Additional datasheets, footprints and schematics for 1-2061980-0 are listed on our Part Details page. You can also find images and similar parts to 1-2061980-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2061980-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2061980-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2061980-0 fall under?
The 1-2061980-0 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2061980-0 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2061980-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2061980-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2061980-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 1-2061980-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2061980-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2061980-0?
You can fill out our help required form which you can use to request a quote for 1-2061980-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.