Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.79
|
970
in stock
|
Buy Now | |
Heilind Electronics
from US$5.27
|
11,637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.27
|
1,939
in stock
|
Buy Now | |
Avnet America
from US$4.53
|
1,223
in stock
|
Buy Now | |
TE Store
from US$7.77
|
1,130
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
970
in stock
|
Buy Now | |
element14
from US$5.07
|
970
in stock
|
Buy Now | |
Rapid Electronics
from US$7.84
|
583
in stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
583
in stock
|
Buy Now | |
Distrelec
from US$6.11
|
583
in stock
|
Buy Now | |
RS Americas
from US$5.32
|
144
in stock
|
Buy Now | |
WireMasters
from US$6.94
|
130
in stock
|
Buy Now | |
Powell Electronics
from US$5.96
|
128
in stock
|
Buy Now | |
Sager
from US$4.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .329in, 8.36mm |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Comment | Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders., Clamping areas adjustable by inverting or changing inserts. |
Packaging Method | Bulk |
Shell Size | 11 |
Accessory Type | Cable Clamp |
CABLE CLAMP KIT BULK PKG | Heilind Electronics |
Connector Accessories Clamp Thermoplastic Black Bulk | Avnet America |
CABLE CLAMP KIT, BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Cpc Cable Clamp | Part Number: 1-206062-7 | Internal Number: 1-206062-7 | TE Connectivity | TE Store |
Circular Cable Clamp, Size 11, Plastic | Newark Electronics |
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC | element14 |
Standard Circular Connector 11-XX CBL CLMP | Rapid Electronics |
TE Connectivity - AMP CABLE CLAMP KIT BULK PKG | Distrelec |
Connector Clamp, Circular, Straight, Shell Size 11, Thermoplastic, CPC Series | TE Connectivity 1-206062-7 | RS Americas |
Backshell | WireMasters |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 8.36mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Connectors |
Where can I find additional details, specifications and documents for a 1-206062-7?
Additional datasheets, footprints and schematics for 1-206062-7 are listed on our Part Details page. You can also find images and similar parts to 1-206062-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206062-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206062-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206062-7 fall under?
The 1-206062-7 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206062-7 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206062-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206062-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206062-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TE Store and Newark Electronics have stock available or on a lead time for 1-206062-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206062-7 often in real-time on the comparison pages.
What if I can't find stock of 1-206062-7?
You can fill out our help required form which you can use to request a quote for 1-206062-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.