1-206062-6 Circular Connectors by TE Connectivity

CABLE CLAMP KIT #11

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for RS
RS
from US$7.03
4,893
in stock
Buy Now
Logo for TE Store
TE Store
from US$10.31
27,435
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.26
26,149
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.64
25,086
in stock
Buy Now
Logo for element14
element14
from US$8.58
16,426
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$6.99
10,195
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.60
8,609
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.59
5,910
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.03
4,780
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.50
3,850
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.59
3,617
in stock
Buy Now
Logo for Sager
Sager
from US$4.63
2,232
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$6.99
1,699
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$6.01
1,200
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$7.90
1,005
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$6.32
839
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.34
822
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.13
233
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.06
160
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$7.00
49
in stock
Buy Now
Logo for Boersig
Boersig
from US$6.27
3
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
5,200
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
1,200
in stock
Buy Now

Specifications

Body Style Straight
Cover Without
Accepts Cable Diameter (Max) 8.36mm, .329in
Screw & Hole Thread Size 5/8-24 UNEF-2B
Comment Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders., Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts., Clamping areas adjustable by inverting or changing inserts.
Packaging Method Individual
Shell Size 11
Accessory Type Cable Clamp

Alternative Descriptions

CABLE CLAMP KIT #11 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Connector Strain Relief | Part Number: 1-206062-6 | Internal Number: 1-206062-6 | TE Connectivity | TE Store
Cable Clamp Shell, Size 11, Cable Diameter 8.36mm, Straight, CPC Series | TE Connectivity 1-206062-6 | RS Americas
Circular Cable Clamp, Size 11, Thermoplastic | Newark Electronics
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC | element14
CABLE CLAMP KIT 11 | Heilind Electronics
CPC CABLE CLAMP KIT SIZE 11 | TTI Europe
Cable clamp kit,shell size 11,std,CPC | RS
Connector Accessories CPC Cable Clamp Kit Shell Size 11 Thermoplastic Black Individual | Avnet America
Standard Circular Conn STD CABLE CLAMP 11 screw | Rapid Electronics
Standard Circular Connector STD CABLE CLAMP 11 screw lnth .375 | Sager
Cable Clamp Kit, Circular, 0.50in. L Screw | Carlton-Bates
Size 11 Thread Size 5/8-24 Cable Clamp Kit CPC Accessory | Future Electronics
TE Connectivity - AMP CABLE CLAMP KIT %2311 | Distrelec
Cable hood and fastener | Transfer Multisort Elektronik
CPC Cable Clamp, shell size: 11, straight body style, 8.36 mm diameter, without cover | Power and Signal Group


1-206062-6 Connectors by Unknown

CIRCULAR CABLE CLAMP SIZE 11 PLASTIC

Status: Unknown
Series: CPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Shell Size 11
Cable Diameter Max 8.36mm
Strain Relief Material Thermoplastic
Product Range CPC Series
For Use With CPC Plugs & Receptacles
SVHC No SVHC (15-Jan-2018)
Colour Black

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-206062-6?

Additional datasheets, footprints and schematics for 1-206062-6 are listed on our Part Details page. You can also find images and similar parts to 1-206062-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-206062-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206062-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-206062-6 fall under?

The 1-206062-6 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 1-206062-6 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206062-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-206062-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-206062-6 have stock available?

Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 1-206062-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-206062-6 often in real-time on the comparison pages.

What if I can't find stock of 1-206062-6?

You can fill out our help required form which you can use to request a quote for 1-206062-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay