Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.10
|
453
in stock
|
Buy Now | |
TE Store
from US$7.65
|
1,584
in stock
|
Buy Now | |
Powell Electronics
from US$5.01
|
1,010
in stock
|
Buy Now | |
RS
from US$4.49
|
694
in stock
|
Buy Now | |
Rapid Electronics
from US$6.01
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
500
in stock
|
Buy Now | |
Distrelec
from US$5.08
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.75
|
453
in stock
|
Buy Now | |
element14
from US$4.55
|
453
in stock
|
Buy Now | |
RS Americas
from US$4.46
|
76
in stock
|
Buy Now | |
Avnet America
from US$3.82
|
17
in stock
|
Buy Now | |
Future Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet Asia
from US$4.35
|
-
|
Buy Now | |
Sager
from US$3.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cable Clamp Flammability Rating | UL 94V-0 |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | .329in, 8.36mm |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Comment | Clamping areas adjustable by inverting or changing inserts., Bulk packaging to be ordered in multiples of 400 only., Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders., Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts., Packaging includes two screws: Shell sizes 11-17, screw length 9.52 [.375]- shell size 23, screw length 15.88 [.625]. |
Packaging Quantity | 800 |
Packaging Method | Bulk |
Shell Size | 11 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
CABLE CLAMP KIT, BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Cpc Cable Clamps Emea | Part Number: 1-206062-5 | Internal Number: 1-206062-5 | TE Connectivity | TE Store |
CABLE CLAMP KIT BULK PKG | RS |
Standard Circular Connector 11-XX CBL CLMP | Rapid Electronics |
TE Connectivity - AMP CABLE CLAMP KIT BULK PKG | Distrelec |
Cir Clamp, 8.36Mm, Size 11, Thermoplstc | Newark Electronics |
CIR CLAMP, 8.36MM, SIZE 11, THERMOPLSTC | element14 |
Circular Plastic Connector CABLE CLAMPKIT BULK PKG | TE Connectivity 1-206062-5 | RS Americas |
Connector Accessories Clamp Thermoplastic Black Bulk | Avnet America |
11 Shell Size 8.36 mm Cable Diameter Straight Body Style Cable Clamp Kit | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 8.36mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | AMP CPC Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-206062-5?
Additional datasheets, footprints and schematics for 1-206062-5 are listed on our Part Details page. You can also find images and similar parts to 1-206062-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206062-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206062-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206062-5 fall under?
The 1-206062-5 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206062-5 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206062-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206062-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206062-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-206062-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206062-5 often in real-time on the comparison pages.
What if I can't find stock of 1-206062-5?
You can fill out our help required form which you can use to request a quote for 1-206062-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.