Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.33
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$6.37
|
4,248
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
1,477
in stock
|
Buy Now | |
TE Store
from US$9.18
|
1,117
in stock
|
Buy Now | |
element14
from US$8.56
|
838
in stock
|
Buy Now | |
Farnell
from US$5.56
|
838
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.37
|
707
in stock
|
Buy Now | |
RS Americas
from US$4.47
|
258
in stock
|
Buy Now | |
Rapid Electronics
from US$7.56
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$6.10
|
144
in stock
|
Buy Now | |
Distrelec
from US$6.79
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.87
|
11
in stock
|
Buy Now | |
Future Electronics
from US$6.95
|
-
|
Buy Now | |
Avnet America
from US$4.56
|
-
|
Buy Now | |
Boersig
from US$6.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .329in, 8.36mm |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Comment | Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts. |
Packaging Method | Individual |
Accessory Type | Cable Clamp |
Shell Size | 11 |
CPC cable clamp size 11 | Heilind Electronics |
Cable Clamp, Cpc Circular Connector | Newark Electronics |
CPC cable clamp, size 11 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Connector Strain Relief | Part Number: 1-206062-3 | Internal Number: 1-206062-3 | TE Connectivity | TE Store |
CABLE CLAMP, 5-20, SIZE 11 | element14 |
Cable Clamp Shell Size 11 8.36 mm Cable Diameter, CPC Series | TE Connectivity 1-206062-3 | RS Americas |
Standard Circular Connector cable clamp size 11 | Rapid Electronics |
TE Connectivity - AMP CPC cable clamp size 11 | Distrelec |
Cable Clamp, Shell Size 11, 8.36 mm | RS |
Cable hood and fastener | Transfer Multisort Elektronik |
Cable Clamp 8.36 mm diameter | Future Electronics |
Connector Accessories CPC Cable Clamp | Avnet America |
CPC Cable Clamp Kit, Standard, SIZE 11, individual packaging,.62+/-.05 screw length, supersedes 1-206062-1 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 8.36mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-206062-3?
Additional datasheets, footprints and schematics for 1-206062-3 are listed on our Part Details page. You can also find images and similar parts to 1-206062-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206062-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206062-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206062-3 fall under?
The 1-206062-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206062-3 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206062-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206062-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206062-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for 1-206062-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206062-3 often in real-time on the comparison pages.
What if I can't find stock of 1-206062-3?
You can fill out our help required form which you can use to request a quote for 1-206062-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.