Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 61452H-000 |
Prices starting from US$6.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.95
|
2,340
in stock
|
Buy Now | |
Rapid Electronics
from US$11.71
|
2,264
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
2,264
in stock
|
Buy Now | |
TE Store
from US$17.79
|
1,964
in stock
|
Buy Now | |
Farnell
from US$12.40
|
1,815
in stock
|
Buy Now | |
Avnet America
from US$8.67
|
1,359
in stock
|
Buy Now | |
Distrelec
from US$10.56
|
1,068
in stock
|
Buy Now | |
RS Americas
from US$11.27
|
82
in stock
|
Buy Now | |
element14
from US$11.85
|
76
in stock
|
Buy Now | |
Avnet Asia
from US$6.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | 8.36mm, .329in |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Comment | Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders., Cable clamp inserts are not sold separately., Clamping areas adjustable by inverting or changing inserts. |
Packaging Method | Individual |
Shell Size | 11 |
Accessory Type | Cable Clamp |
Cable Clamp Kit, Size 11, Circular Conn | Newark Electronics |
Standard Circular Conn CABLE CLAMP SHELL SIZE 11 | Rapid Electronics |
CABLE CLAMP KIT #11 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Connector Strain Relief | Part Number: 1-206062-2 | Internal Number: 1-206062-2 | Alias Number: 61452H-000 | TE Connectivity | TE Store |
CABLE CLAMP KIT, SIZE 11, THERMOPLASTIC | Farnell |
Connector Accessories Clamp Straight Thermoplastic Individual | Avnet America |
TE Connectivity Cable Clamp Kit 11 for Circular Plastic Conn 5/8-24 UNEF-2B AMP CPC Series | Distrelec |
Cable Clamp Kit #11 for Circular Plastic Conn, 5/8-24 UNEF-2B, AMP CPC Series | TE Connectivity 1-206062-2 | RS Americas |
CABLE CLAMP KIT, SIZE 11, CIRCULAR CONN | element14 |
Where can I find additional details, specifications and documents for a 1-206062-2?
Additional datasheets, footprints and schematics for 1-206062-2 are listed on our Part Details page. You can also find images and similar parts to 1-206062-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206062-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206062-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206062-2 fall under?
The 1-206062-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206062-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206062-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206062-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206062-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 1-206062-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206062-2 often in real-time on the comparison pages.
What if I can't find stock of 1-206062-2?
You can fill out our help required form which you can use to request a quote for 1-206062-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.