Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 4" |
Cable Length - Metric | 101.6mm |
Product Range | - |
Jacket Colour | Black |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Harness |
Cable Length | 101.6mm |
Colour | Black |
No. of Branches | 4 |
CABLE ASSBLY, 4IN, 4WAY, BLACK | Farnell |
Cable Assembly Wire Lead 0.101m 18AWG 4 POS Receptacle PL Crimp | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-2058300-2?
Additional datasheets, footprints and schematics for 1-2058300-2 are listed on our Part Details page. You can also find images and similar parts to 1-2058300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2058300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2058300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2058300-2 fall under?
The 1-2058300-2 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2058300-2 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2058300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2058300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2058300-2 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 1-2058300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2058300-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2058300-2?
You can fill out our help required form which you can use to request a quote for 1-2058300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.