1-2057789-3 PCB Connectors by TE Connectivity

IMP100S,H,V6P8C,RG,OEW39,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Board-to-Board Configuration Vertical, Right Angle
Stackable No
Number of Rows 18
Number of Signal Positions 96
Guide Location Right
Number of Ground Positions 48
PCB Mount Orientation Vertical
Number of Columns 8
Number of Pairs 48
Number of Positions 144
PCB Contact Termination Area Plating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
Contact Underplating Material Nickel
Contact Length .217in, 5.5mm
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Row-to-Row Spacing 1.35mm, .053in
Connector Length .854in, 21.7mm
Connector Height .47in, 11.95mm
PCB Hole Diameter .39mm, .015in
PCB Thickness (Recommended) .039in
Connector Width 28.9mm, 1.1378in
コネクタの高さ 11.95mm
Operating Voltage 30VAC, 30VDC
Number of Shrouded Sides 2
End Wall Location Open
Centerline (Pitch) .075in, 1.9mm
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
CSA Certified Yes
UL Rating Recognized
UL File Number E28476
UL Flammability Rating UL 94V-0
Mating Alignment With
Mating Retention Without
Mating Alignment Type Guide Pin
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
Connector Mounting Type Board Mount
Guide Hardware With
PCB Mount Retention Type Action/Compliant Tail & Screw
Circuit Application Signal
実装方法 Box & Tube
Packaging Method Box & Tube
Connector Style Receptacle
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Signal Arrangement Differential
Shrouded Partially Shrouded
Data Rate 25Gb/s
Number of Differential Pairs per Column 6
Termination Post & Tail Length .055in, 1.4mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2057789-3?

Additional datasheets, footprints and schematics for 1-2057789-3 are listed on our Part Details page. You can also find images and similar parts to 1-2057789-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2057789-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2057789-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2057789-3 fall under?

The 1-2057789-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2057789-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2057789-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2057789-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2057789-3 have stock available?

There is no stock from authorised distributors for 1-2057789-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2057789-3 often in real-time on the comparison pages.

What if I can't find stock of 1-2057789-3?

You can fill out our help required form which you can use to request a quote for 1-2057789-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay