1-2057755-1 PCB Connectors by TE Connectivity

IMP100S,H,V3P8C,LG,REW39,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 9
PCB Mount Orientation Vertical
Guide Location Left
Number of Columns 8
Number of Pairs 24
Number of Ground Positions 24
Board-to-Board Configuration Right Angle, Vertical
Number of Signal Positions 48
Number of Positions 72
Stackable No
PCB Contact Termination Area Plating Material Thickness 50µin, 1.27µm
Contact Layout Inline
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
PCB Contact Termination Area Plating Material Tin
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
Contact Length .177in, 4.5mm
Contact Base Material Copper Alloy
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) .75A
Contact Shape & Form Dual Beam
Contact Type Pin
端子の下地めっきの材料 Nickel
PCB Thickness (Recommended) .039in
Connector Length .909in, 23.1mm
Connector Height .47in, 11.95mm
Connector Width 16.7mm, .657in
PCB Hole Diameter .39mm, .015in
コネクタの高さ 11.95mm
Row-to-Row Spacing 1.35mm, .053in
Operating Voltage 30VDC, 30VAC
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) .075in, 1.9mm
End Wall Location Right
Number of Shrouded Sides 3
Housing Color Black
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
PCB Mount Retention Type Action/Compliant Tail & Screw
Mating Alignment With
Mating Retention Without
Guide Hardware With
Connector Mounting Type Board Mount
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
Mating Alignment Type Guide Pin
Circuit Application Signal
Packaging Method Box & Tube, Package
実装方法 Box & Tube, Package
Shrouded Fully Shrouded
Make First / Break Last No
Product Type Connector
Signal Arrangement Differential
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Connector Type Header
Sealable No
Data Rate 25Gb/s
Number of Differential Pairs per Column 3
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length 1.2mm, .047in
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2057755-1?

Additional datasheets, footprints and schematics for 1-2057755-1 are listed on our Part Details page. You can also find images and similar parts to 1-2057755-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2057755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2057755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2057755-1 fall under?

The 1-2057755-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2057755-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2057755-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2057755-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2057755-1 have stock available?

There is no stock from authorised distributors for 1-2057755-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2057755-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2057755-1?

You can fill out our help required form which you can use to request a quote for 1-2057755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay