Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Power Positions | 6 |
Number of Positions | 199 |
Stackable | Yes |
Number of Signal Positions | 8 |
Number of Loaded Positions | 193 |
Number of Pairs | 32 |
PCB Mount Orientation | Vertical |
Pairs per Column | 8 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Shape & Form | Round |
Connector Height | .42444in, 10.8mm |
PCB Thickness (Recommended) | .06mm, .8in |
Stack Height | .433in, 11mm |
コネクタの高さ | 10.8mm |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Impedance | 100Ω |
Operating Voltage | 6VDC, 250VAC |
Centerline (Pitch) | 6.2mm, 3.1mm, 2.5mm, 1.5mm, .12in, .24in, .1in, .06in |
Housing Material | LCP (High Temp Thermoplastic) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 24 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | 16Gb/s |
Termination Post & Tail Length | .08in, .057in, 1.45mm, 2.05mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
STRADA MESA HD ST 032 084 06 PB Y 11 | Rapid Electronics |
TE Connectivity STRADA MESA HD ST 032 084 06 PB Y 11 Board to Board & Mezzanine Connectors SMHDST03208406PBY11 | Distrelec |
Strada Mesa,hd,st,032,084,06,pb,y,11 |Te Connectivity 1-2057470-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2057470-1?
Additional datasheets, footprints and schematics for 1-2057470-1 are listed on our Part Details page. You can also find images and similar parts to 1-2057470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2057470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2057470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2057470-1 fall under?
The 1-2057470-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2057470-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2057470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2057470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2057470-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-2057470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2057470-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2057470-1?
You can fill out our help required form which you can use to request a quote for 1-2057470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.