Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color Code | No |
---|---|
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Pin Diameter | .03mm |
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Size | 20 |
Contact Style | Standard |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Insulation Diameter (Max) | 1.83in, .072mm |
Post Diameter | .039 – .041mm, .99 – 1.04in |
Wire Insulation Support | Without |
High Current | No |
Circuit Application | Signal |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .325mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 1-205089-0?
Additional datasheets, footprints and schematics for 1-205089-0 are listed on our Part Details page. You can also find images and similar parts to 1-205089-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-205089-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-205089-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-205089-0 fall under?
The 1-205089-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-205089-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-205089-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-205089-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-205089-0 have stock available?
There is no stock from authorised distributors for 1-205089-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-205089-0 often in real-time on the comparison pages.
What if I can't find stock of 1-205089-0?
You can fill out our help required form which you can use to request a quote for 1-205089-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.