Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Post Size | .02in, .5mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Stackable | Yes |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Mating Post Length | .242in, 6.16mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 80µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 8µm |
Row-to-Row Spacing | .079in, 2mm |
PCB Thickness (Recommended) | .8mm, .031in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Position Locations Omitted | None |
実装方法 | Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel |
Packaging Quantity | 250 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | 2.5mm, .098in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
AMPMODU 2.0MM PITCH, POST HDR | Avnet America |
Where can I find additional details, specifications and documents for a 1-2041051-3?
Additional datasheets, footprints and schematics for 1-2041051-3 are listed on our Part Details page. You can also find images and similar parts to 1-2041051-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2041051-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2041051-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2041051-3 fall under?
The 1-2041051-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2041051-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2041051-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2041051-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2041051-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2041051-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2041051-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2041051-3?
You can fill out our help required form which you can use to request a quote for 1-2041051-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.