1-2040557-9 Part Information

Details for 1-2040557-9 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 18
Mating Post Length .141in, 3.6mm
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Pre-Tin
Contact Current Rating (Max) 3.5A
Contact Type Tab
Contact Mating Area Plating Material Pre-Tin
Contact Base Material Copper Alloy
Contact Shape & Form Rectangular
PCB Thickness (Recommended) .039 – .062in, 1.0 – 1.6mm
Row-to-Row Spacing .129in, 3.3mm
コネクタの高さ 12.45mm
Connector Width .444in, 11.3mm
Connector Length .811in, 20.6mm
Connector Height .490in, 12.45mm
Operating Voltage 125VAC, 125VDC
Housing Color Natural
Housing Material Polyester - GF
Centerline (Pitch) 2mm, .078in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Retention With
PCB Mount Retention Type Retention Leg
PCB Mount Alignment Without
Panel Mount Feature Without
Circuit Application Power & Signal
Packaging Method Tube
実装方法 Tube
Packaging Quantity 20
Header Type Shrouded
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .12in, 3.05mm
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: K747
Global Product Line: 440
GPL Description: Industrial

Alternative Part Descriptions

  • DYNAMIC 1100D HDR ASSY V 18PX | Newark Electronics
  • Connector Shrouded Header 18 Position 2mm Solder Straight Through Hole Tube | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2040557-9?

Additional datasheets, footprints and schematics for 1-2040557-9 are listed in our Part Details tab. You can also find the 1-2040557-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2040557-9 in the Pricing & Inventory tab next to part details. You can view 1-2040557-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2040557-9 fall under?

The 1-2040557-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-2040557-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2040557-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2040557-9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-2040557-9 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-2040557-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2040557-9 often in real-time on the comparison pages.

What if I can't find stock of 1-2040557-9?

You can fill out our help required form which you can use to request a quote for 1-2040557-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-2040557-9

Loading...
Loading Results for 1-2040557-9