Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.88
|
1,542
in stock
|
Buy Now | |
TTI Europe
from US$2.09
|
24,930
in stock
|
Buy Now | |
Rapid Electronics
from US$5.15
|
646
in stock
|
Buy Now | |
Distrelec
from US$4.76
|
646
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
element14
from US$3.77
|
-
|
Buy Now | |
Boersig
from US$3.69
|
-
|
Buy Now | |
Farnell
from US$4.55
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Number of Positions | 8 |
Keyed | Yes |
Number of Loaded Positions | 8 |
Connector Contact Density | High |
Number of PCB Ground Tabs | 2 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 20µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 7.7mm |
Connector Height | 7.7mm, .303in |
PCB Tail Length | 1.5mm, .059in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | Thermoplastic |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Through Hole |
Circuit Application | Power & Signal |
Shielded | Yes |
Comment | Type 2 |
Field Installable | No |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 80 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Panel Stops | Without |
Sealable | No |
Data Rate | 100Mb/s, 10Mb/s, 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
INDUSTRIAL MINI I/O HDR R/A | TTI Europe |
Plug, Mini IO, 8 way Single Jack DIP 2 | RS |
Modular Conn/Ethernet Conn Mini I/O Header T-H | Rapid Electronics |
TE Connectivity - AMP Connector Mini I/O Header T-H Assembly | Distrelec |
Plug, Mini IO, 8 way Single Jack DIP 2 | TE Connectivity 1-2040537-1 | RS Americas |
CONN, RJ45 JACK, 8P8C, 1X1, CAT5E | element14 |
Conn, Rj45 Jack, 8P8C, 1X1, Cat5E Rohs Compliant: Yes |Te Connectivity 1-2040537-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2040537-1?
Additional datasheets, footprints and schematics for 1-2040537-1 are listed on our Part Details page. You can also find images and similar parts to 1-2040537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2040537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2040537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2040537-1 fall under?
The 1-2040537-1 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2040537-1 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2040537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2040537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2040537-1 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 1-2040537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2040537-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2040537-1?
You can fill out our help required form which you can use to request a quote for 1-2040537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.