1-2040016-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-2040016-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-2040016-2
Series Information for 1-2040016-2 - TE Connectivity
  • Status: Active
  • Product Code: K621
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D4200 TAB CONT S LONG

Specifications

Contact Type:
Tab
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Classification:
Power
Contact Mating Area Plating Thickness:
.38µm, 15µin
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Current Rating (Max):
24A
Contact Base Material:
Copper Alloy
Contact Underplating Material:
Nickel
Overall Length:
25.5mm, 1in
Wire Size:
20 – 16AWG, .5 – 1.42mm²
Accepts Wire Insulation Diameter Range:
1.8 – 3.23mm, .071 – .127in
Operating Voltage:
600VAC, 600VDC
Wire Range Mark:
S
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Receptacle (Socket) Contact
High Current:
Yes
Packaging Quantity:
2000
Packaging Method:
Reel
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Sealable:
No
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 2-2266289-2, 2266289-1, 2266289-2, 2-2266289-1, 2844985-1, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability