Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 5 |
---|---|
Digit Height | 5mm |
Panel Cutout Height | 3.3mm |
Panel Cutout Width | 9.7mm |
Operating Temperature Min | -26°C |
RoHS Compliant | Yes |
Electromechanical Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2035?
Additional datasheets, footprints and schematics for 1-2035 are listed on our Part Details page. You can also find images and similar parts to 1-2035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2035 fall under?
The 1-2035 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 1-2035 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2035 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2035 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2035 have stock available?
Authorised distributors including Conrad, Newark Electronics and RS Americas have stock available or on a lead time for 1-2035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2035 often in real-time on the comparison pages.
What if I can't find stock of 1-2035?
You can fill out our help required form which you can use to request a quote for 1-2035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.