Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 2 |
Contact Type | Pin |
Width | .937in, 23.8mm |
Height | 11.6mm, .4567in |
Length | 26.4mm, 1.0394in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Housing Color | Blue |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Product Type | Connector |
Insertion Force | 15 Newton |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Plug And Socket Connector Housing | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2029096-2?
Additional datasheets, footprints and schematics for 1-2029096-2 are listed on our Part Details page. You can also find images and similar parts to 1-2029096-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2029096-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2029096-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2029096-2 fall under?
The 1-2029096-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2029096-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2029096-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2029096-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2029096-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-2029096-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2029096-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2029096-2?
You can fill out our help required form which you can use to request a quote for 1-2029096-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.