Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 3mm, .118in |
Number of Positions | 10 |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2.99mm, .118in |
Housing Material | Nylon |
Housing Color | Natural |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Package |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
10P Micro Mnl Plug,pan Mnt,nat |Amp Te Connectivity 1-2029078-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2029078-0?
Additional datasheets, footprints and schematics for 1-2029078-0 are listed on our Part Details page. You can also find images and similar parts to 1-2029078-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2029078-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2029078-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2029078-0 fall under?
The 1-2029078-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2029078-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2029078-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2029078-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2029078-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-2029078-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2029078-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2029078-0?
You can fill out our help required form which you can use to request a quote for 1-2029078-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.