Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 10 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | .76µin, 30µm |
Contact Termination Area Plating Material | Tin |
Contact Size | .64 |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Width | .151in, 3.86mm |
Height | 9.24mm, .363in |
PCB Thickness (Recommended) | 1.57in, .062mm |
Length | 34.14mm, 1.34in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Latch, Latch |
Mating Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 98 |
Packaging Method | Tray |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Shielded | No |
Micro Mnl Hdr Asy Sr Au Lf Spc |Amp Te Connectivity 1-2029037-0 | Newark Electronics |
TE Connectivity MICRO MNL HDR ASY SR AU LF SPC Headers & | Distrelec |
Conn Wire to Board HDR 10 POS 3mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-2029037-0?
Additional datasheets, footprints and schematics for 1-2029037-0 are listed on our Part Details page. You can also find images and similar parts to 1-2029037-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2029037-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2029037-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2029037-0 fall under?
The 1-2029037-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2029037-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2029037-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2029037-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2029037-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 1-2029037-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2029037-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2029037-0?
You can fill out our help required form which you can use to request a quote for 1-2029037-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.