Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$463.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$626.90
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$556.81
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$609.57
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$558.00
|
36
in stock
|
Buy Now | |
Distrelec
from US$577.72
|
36
in stock
|
Buy Now | |
Avnet America
from US$463.09
|
-
|
Buy Now | |
RS Americas
from US$831.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Jacket Material | FEP |
---|---|
Color | Black |
Overall Outside Cable Diameter | 6mm, .236in |
Wire Size | 21AWG |
Impedance | 50Ω |
Connector Impedance | 50Ω |
Cable Assembly Length | 1m, 3.28ft |
Cable Assembly Type | RF Coax Cable Assembly |
Connector Type (End A) | Standard Size Plug |
RF Connector Type | OSM |
Shrink Tubing | With |
Connector Type (End B) | Standard Size Plug |
Product Type | Cable Assembly |
Shielded | Yes |
Operating Temperature Range | -40 – 85°F, -40 – 85°C |
Rf Cable Assemblies 3.5 M Double,26.5G 1.0M,with Rohs Compliant: Yes |Te Connectivity 1-2016663-0 | Newark Electronics |
RF Cable Assemblies 3.5 M DOUBLE 26.5G 1.0M WITH | Rapid Electronics |
TE Connectivity 3.5 M DOUBLE 26.5G 1.0M WITH ARMOR BRAID | Distrelec |
Cable Assembly Coaxial 1m 3.5mm Coaxial to 3.5mm Coaxial PL-PL | Avnet America |
RF Cable Assemblies, 3.5 M Double,26.5G 1.0M, W/ ArmorBRAID | TE Connectivity 1-2016663-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2016663-0?
Additional datasheets, footprints and schematics for 1-2016663-0 are listed on our Part Details page. You can also find images and similar parts to 1-2016663-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2016663-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2016663-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2016663-0 fall under?
The 1-2016663-0 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2016663-0 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2016663-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2016663-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2016663-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1-2016663-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2016663-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2016663-0?
You can fill out our help required form which you can use to request a quote for 1-2016663-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.