1-2016656-0 RF Cable Assemblies by TE Connectivity

SMA M DOUBLE,18G,1.0M WITH ARMOR,PUR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$169.71

Distributor Stock
Logo for Distrelec
Distrelec
from US$222.34
50
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$229.15
50
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$204.00
50
in stock
Buy Now
Logo for TE Store
TE Store
from US$350.44
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$179.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$169.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$304.67
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Jacket Material PUR
Color Blue
Overall Outside Cable Diameter 10.2mm, .4in
Wire Size 19AWG
Impedance 50Ω
Connector Impedance 50Ω
Cable Assembly Length 1m, 3.28ft
Product Type Cable Assembly
Connector Type (End A) SMA Straight Plug
Shielded Yes
RF Connector Type SMA
Shrink Tubing With
Cable Assembly Type RF Coax Cable Assembly
Connector Type (End B) SMA Straight Plug
Operating Temperature Range -40 – 85°C, -40 – 85°F

Alternative Descriptions

RF Cable Assemblies SMA M DOUBLE 18G 1.0M WITH | Rapid Electronics
TE Connectivity SMA M DOUBLE 18G 1.0M WITH ARMOR PUR RF | Distrelec
SMA M DOUBLE,18G,1.0M WITH ARMOR,PUR Cable Assembly Type: SMA Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Cable Color: Blue Impedance: 50 Ω SMA 3.28 ft 1 m Blue | Rf Cable Assembly | Part Number: 1-2016656-0 | Internal Number: 1-2016656-0 | TE Connectivity | TE Store
Rf Cable, Sma Plug-Plug, 3.3Ft, Blu | Newark Electronics
Cable Assembly Coaxial 1m SMA to SMA PL-PL | Avnet America
RF Cable Assemblies, SMA M Double,18G 1.0M W/ Armor, PUR | TE Connectivity 1-2016656-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2016656-0?

Additional datasheets, footprints and schematics for 1-2016656-0 are listed on our Part Details page. You can also find images and similar parts to 1-2016656-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2016656-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2016656-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2016656-0 fall under?

The 1-2016656-0 is listed under Cable Assemblies > RF Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2016656-0 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2016656-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2016656-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2016656-0 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1-2016656-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2016656-0 often in real-time on the comparison pages.

What if I can't find stock of 1-2016656-0?

You can fill out our help required form which you can use to request a quote for 1-2016656-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay