Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$127.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$167.03
|
3
in stock
|
Buy Now | |
TE Store
from US$262.81
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$249.02
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$300.00
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$253.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$127.28
|
-
|
Buy Now | |
RS Americas
from US$228.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Jacket Material | FEP |
Wire Size | 19AWG |
Overall Outside Cable Diameter | .192in, 4.9mm |
Connector Impedance | 50Ω |
Impedance | 50Ω |
Cable Assembly Length | 3.28ft, 1m |
Product Type | Cable Assembly |
Shrink Tubing | With |
Connector Type (End A) | SMA Straight Plug |
Shielded | Yes |
RF Connector Type | SMA |
Connector Type (End B) | SMA Straight Plug |
Cable Assembly Type | RF Coax Cable Assembly |
Operating Temperature Range | -40 – 85°C, -40 – 85°F |
SMA,MALE-MALE,18G,L1000,WITHOUT ARMOR Cable Assembly Type: SMA Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Cable Color: Blue Operating Frequency: 0 – 26.5 GHz SMA 3.28 ft 1 m Blue | Rf Cable Assembly | Part Number: 1-2016655-0 | Internal Number: 1-2016655-0 | TE Connectivity | TE Store |
Rf Cable Assemblies Sma M Double,18G 1.0M Without Rohs Compliant: Yes |Te Connectivity 1-2016655-0 | Newark Electronics |
RF Cable Assemblies SMA M DOUBLE 18G 1.0M WITHOUT | Rapid Electronics |
TE Connectivity - AMP RF SMAMALE-MALE18GL1000WITHOUT ARMOR | Distrelec |
Cable Assembly Coaxial 1m SMA to SMA PL-PL | Avnet America |
RF Cable Assemblies, SMA M Double,18G 1.0M W/out Armor | TE Connectivity 1-2016655-0 | RS Americas |
SMA,MALE-MALE,18G,L1000,WITHOUT ARMOR | Boersig |
Where can I find additional details, specifications and documents for a 1-2016655-0?
Additional datasheets, footprints and schematics for 1-2016655-0 are listed on our Part Details page. You can also find images and similar parts to 1-2016655-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2016655-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2016655-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2016655-0 fall under?
The 1-2016655-0 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2016655-0 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2016655-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2016655-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2016655-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-2016655-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2016655-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2016655-0?
You can fill out our help required form which you can use to request a quote for 1-2016655-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.