1-2013924-1 PCB Connectors by TE Connectivity

GIC 2.0 HDR ASSY 10POS TIN VERTION (RED)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.67
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.61
4,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.33
3,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 10
Number of Rows 2
Contact Underplating Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Thickness 39.37µin, .8µm
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
端子の下地めっきの材料 Nickel
Mating Tab Width .028in, .7mm
Contact Base Material Brass
Contact Retention Within Housing Without
Contact Layout Inline
Contact Type Tab
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 1.5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .063in, 1.6mm
コネクタの高さ 11.3mm
Row-to-Row Spacing 5.2mm, .205in
Connector Height 11.3mm
Connector Length 12mm
Operating Voltage 50VAC, 50VDC
Centerline (Pitch) 2mm, .079in
Housing Material Nylon 6/6 GF
Housing Color Red
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Kinked
PCB Mount Alignment With
Mating Retention With
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Circuit Application Signal
Packaging Method Bag
Packaging Quantity 500
実装方法 Bag
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3mm, .118in
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range 12°F

Alternative Descriptions

FFC&FPC Conn GIC 2.0 HDR ASSY 10POS TIN VERTION | Rapid Electronics
PIN HEADERS PC BOARD CONNECTORS | Farnell
Connector Shrouded Header 10 Position 2mm Solder Straight Through Hole Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2013924-1?

Additional datasheets, footprints and schematics for 1-2013924-1 are listed on our Part Details page. You can also find images and similar parts to 1-2013924-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2013924-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2013924-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2013924-1 fall under?

The 1-2013924-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-2013924-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2013924-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2013924-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2013924-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1-2013924-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2013924-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2013924-1?

You can fill out our help required form which you can use to request a quote for 1-2013924-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay