No distributors results available
View Full Pricing & Stock ComparisonMaterial | Aluminum Alloy |
---|---|
Pin Hood Type | External Closed End |
Width | 1.062in, 26.98mm |
Height | 2.312in, 57.15mm |
Length | 17.48mm, .688in |
Hardware Type | Pin Hood |
For Use With | 34-Position Posted Connectors, 34-Position Standard Connectors, Connector Kit (213624), 16-Position Mixed Connectors |
Packaging Quantity | 1 |
Packaging Method | Box |
Product Type | Hardware |
Strain Relief | Without |
Where can I find additional details, specifications and documents for a 1-201350-0?
Additional datasheets, footprints and schematics for 1-201350-0 are listed on our Part Details page. You can also find images and similar parts to 1-201350-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-201350-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-201350-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-201350-0 fall under?
The 1-201350-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-201350-0 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-201350-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-201350-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-201350-0 have stock available?
There is no stock from authorised distributors for 1-201350-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-201350-0 often in real-time on the comparison pages.
What if I can't find stock of 1-201350-0?
You can fill out our help required form which you can use to request a quote for 1-201350-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.