Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.51
|
300
in stock
|
Buy Now | |
TE Store
from US$7.69
|
3,568
in stock
|
Buy Now | |
Newark Electronics
from US$5.43
|
300
in stock
|
Buy Now | |
element14
from US$5.63
|
300
in stock
|
Buy Now | |
Avnet America
from US$5.10
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$6.04
|
51
in stock
|
Buy Now | |
Distrelec
from US$4.02
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
2
in stock
|
Buy Now | |
RS Americas
from US$4.84
|
-
|
Buy Now | |
Avnet Asia
from US$4.95
|
-
|
Buy Now | |
Boersig
from US$5.26
|
-
|
Buy Now | |
TTI Europe
from US$4.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin/Socket Type | Corner |
---|---|
Material | Stainless Steel |
Length | .83in, 21.08mm |
Height | 7.35mm, .289in |
Width | .25in, 6.35mm |
Mounting Hardware | Nuts and Lockwashers |
Hardware Type | Guide Pin Kit |
Screw & Hole Thread Size | 6-32 |
For Use With | 75, 104 and 160 Cf Position Standard Connectors, 75, 104 and 160 Cf Position Posted Connectors, 12 Position High Current Connectors, 29-Position Mixed Connectors, 28 Position High Voltage Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
SERIES M MIN RECT GUIDE PIN Connector Hardware Accessory Type: Guide Pin Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Guide Pin Kit Stainless Steel | Connector Hardware | Part Number: 1-201046-2 | Internal Number: 1-201046-2 | TE Connectivity | TE Store |
Guide Pin, #6-32 Unc, 21.08Mm | Newark Electronics |
GUIDE PIN, #6-32 UNC, 21.08MM | element14 |
Connector Accessories Guide Pin Stainless Steel Loose Piece | Avnet America |
Rack&Panel Connectors KIT M SERIES GUIDE PIN | Rapid Electronics |
TE Connectivity - AMP SERIES "M" MIN RECT GUIDE PIN | Distrelec |
M SERIES ACCESSORIES, SERIES M MIN RECT GUIDE PIN | TE Connectivity 1-201046-2 | RS Americas |
"SERIES ""M"" MIN RECT GUIDE PIN" | Boersig |
SERIES M MIN RECT GUIDE PIN | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Corner Pin |
---|---|
For Use With | 75 104 and 160 Position M Series Rectangular Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Screw Head Height | 11.18mm |
Where can I find additional details, specifications and documents for a 1-201046-2?
Additional datasheets, footprints and schematics for 1-201046-2 are listed on our Part Details page. You can also find images and similar parts to 1-201046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-201046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-201046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-201046-2 fall under?
The 1-201046-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-201046-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-201046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-201046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-201046-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-201046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-201046-2 often in real-time on the comparison pages.
What if I can't find stock of 1-201046-2?
You can fill out our help required form which you can use to request a quote for 1-201046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.