Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
127
in stock
|
Buy Now | |
element14
from US$5.51
|
127
in stock
|
Buy Now | |
Farnell
from US$4.70
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
RS Americas
from US$4.08
|
-
|
Buy Now | |
Distrelec
from US$4.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Zinc Alloy |
---|---|
Thread Lead Type | Double |
Length | 43.26mm, 2.138in |
Height | 7.92mm, .312in |
Width | .312in, 7.92mm |
Jackscrew Style | Male |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Mounting Hardware | Jackscrew Pin and Jackscrew Tip Male |
Jackscrew Finish | Non-Hexavalent Chromate |
Hardware Type | Jackscrew Kit |
Jackscrew Type | Turnable |
Jackscrew Material | Zinc Alloy |
For Use With | 12 Position High Current Connectors, 20, 26, 34, 41 and 50 Position Standard Connectors, 20, 26, 34, 41 and 50 Position Posted Connectors, 20 and 28-Position High Voltage Connectors, 15,16,and 42-Position Mixed Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Jack Screw Kit, M3.5, 43.26Mm M Ser Conn | Newark Electronics |
JACK SCREW KIT, M3.5, 43.26MM M SER CONN | element14 |
SER. M JACKSCREW MALE ASSY | Rapid Electronics |
Jackscrew Male M-Series | RS |
Connector Accessories Turnable Long Jackscrew Stainless Steel Loose Piece | Avnet America |
M-Series Series, M3.5 x 0.6 Jack Screw For Use With Circular Connectors | TE Connectivity 1-200871-0 | RS Americas |
TE Connectivity SER. "M" JACKSCREW MALE ASSY Connector A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jack Screw |
---|---|
For Use With | M Series Rectangular Connectors |
Thread Size - Metric | M3.5 |
Thread Size - Imperial | 6-32 |
Screw Head Height | 10.24mm |
Screw Length | 43.26mm |
Where can I find additional details, specifications and documents for a 1-200871-0?
Additional datasheets, footprints and schematics for 1-200871-0 are listed on our Part Details page. You can also find images and similar parts to 1-200871-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-200871-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-200871-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-200871-0 fall under?
The 1-200871-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-200871-0 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-200871-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-200871-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-200871-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-200871-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-200871-0 often in real-time on the comparison pages.
What if I can't find stock of 1-200871-0?
You can fill out our help required form which you can use to request a quote for 1-200871-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.