Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.88
|
188
in stock
|
Buy Now | |
Heilind Electronics
from US$5.35
|
4,450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.35
|
1,335
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
422
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
422
in stock
|
Buy Now | |
Chip One Stop
from US$6.16
|
422
in stock
|
Buy Now | |
Distrelec
from US$4.34
|
422
in stock
|
Buy Now | |
RS Americas
from US$4.42
|
125
in stock
|
Buy Now | |
Future Electronics
from US$5.22
|
-
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
element14
from US$4.46
|
-
|
Buy Now | |
Boersig
from US$5.50
|
-
|
Buy Now | |
TTI Europe
from US$3.80
|
-
|
Buy Now | |
Farnell
from US$3.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Guide Pin/Socket Type | Corner |
Height | 5.58mm, .2197in |
Length | 20.19mm, .795in |
Width | .2197in, 5.58mm |
Mounting Hardware | Nuts and Lockwashers |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Guide Socket Kit |
For Use With | 34 and 50-Position Standard Connectors, 20 Position High Voltage Connectors, 16 and 42 Position Mixed Connectors, 34 and 50-Position Posted Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
SERIES M MIN. RECT. GUIDE SOC | Heilind Electronics |
Seriesmmin.rect.guidesoc Rohs Compliant: Yes |Amp Te Connectivity 1-200835-1 | Newark Electronics |
Rack&Panel Connectors RCPTGUIDE SKT | Rapid Electronics |
TE Connectivity - AMP SERIES"M" MIN. RECT. GUIDE SOC | Distrelec |
Guide Socket M-Series | RS |
M Series Mounting Hardware Corner Guide Socket Panel Mount Stainless Steel | TE Connectivity 1-200835-1 | RS Americas |
4-40 Thread Miniature Rectangular Connector Guide Socket Kit for M Series | Future Electronics |
Connector Accessories Hardware Guide Socket Stainless Steel Loose Piece | Avnet America |
"SERIES""M"" MIN. RECT. GUIDE SOC" | Boersig |
SERIES M MIN. RECT. GUIDE SOC | TTI Europe |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Guide Socket Kit |
---|---|
For Use With | AMP M Series Socket Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC-2B |
Screw Head Height | 10.29mm |
Screw Length | 20.19mm |
Product Range | M Series Connectors |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-200835-1?
Additional datasheets, footprints and schematics for 1-200835-1 are listed on our Part Details page. You can also find images and similar parts to 1-200835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-200835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-200835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-200835-1 fall under?
The 1-200835-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-200835-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-200835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-200835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-200835-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-200835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-200835-1 often in real-time on the comparison pages.
What if I can't find stock of 1-200835-1?
You can fill out our help required form which you can use to request a quote for 1-200835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.