1-2007830-1 PCB Connectors by TE Connectivity

IMP100S,H,V4P16C,RG,LEW46,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Location Right
PCB Mount Orientation Vertical
Board-to-Board Configuration Right Angle, Vertical
Number of Pairs 64
Number of Columns 16
Number of Signal Positions 128
Number of Rows 12
Number of Positions 192
Stackable No
Number of Ground Positions 64
Contact Layout Inline
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Base Material Copper Alloy
Contact Type Pin
Contact Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Dual Beam
Contact Current Rating (Max) .75A
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Connector Length 1.508in, 38.3mm
Connector Width .819in, 20.8mm
Connector Height 24.6mm, .969in
PCB Hole Diameter .46mm, .018in
コネクタの高さ 24.6mm
PCB Thickness (Recommended) 1mm
Stack Height 11.95mm
Row-to-Row Spacing .053in, 1.35mm
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
Centerline (Pitch) 1.9mm, .075in
End Wall Location Left
Housing Material LCP - GF (Liquid Crystal Polymer)
Housing Color Black
Number of Shrouded Sides 3
UL File Number E28476
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA Certified Yes
Mating Alignment With
PCB Mount Retention With
Mating Retention Without
PCB Mount Retention Type Action/Compliant Tail & Screw
Guide Hardware With
Mating Alignment Type Keyed
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Box & Tube, Tube
Packaging Method Box & Tube, Tube
Signal Arrangement Differential
Sealable No
Product Type Connector
Connector Style Plug
Shrouded Fully Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Connector Type Header
Make First / Break Last No
Number of Differential Pairs per Column 4
Data Rate 20 – 25Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length .055in, 1.4mm
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2007830-1?

Additional datasheets, footprints and schematics for 1-2007830-1 are listed on our Part Details page. You can also find images and similar parts to 1-2007830-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2007830-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2007830-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2007830-1 fall under?

The 1-2007830-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2007830-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2007830-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2007830-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2007830-1 have stock available?

There is no stock from authorised distributors for 1-2007830-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2007830-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2007830-1?

You can fill out our help required form which you can use to request a quote for 1-2007830-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay