1-2007742-1 PCB Connectors by TE Connectivity

IMP100S,R,RA6P16C,LG,46

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 18
Number of Ground Positions 96
Board-to-Board Configuration Right Angle
PCB Mount Orientation Right Angle
Number of Signal Positions 192
Number of Columns 16
Stackable No
Number of Pairs 96
Guide Location Left
Number of Positions 288
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Layout Inline
Contact Base Material Copper Alloy
Underplate Material Thickness 50µin, 1.27µm
Contact Current Rating (Max) .75A
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Type Socket
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Finish Matte
Contact Underplating Material Nickel
Connector Width 37.3mm, 1.469in
Row-to-Row Spacing .053in, 1.35mm
PCB Hole Diameter .018in, .46mm
Connector Height 27.1mm, 1.067in
PCB Thickness (Recommended) 1mm
コネクタの高さ 27.1mm
Connector Length 38mm, 1.496in
Operating Voltage 30VDC, 30VAC
Impedance 100Ω
Housing Material LCP - GF (Liquid Crystal Polymer)
Number of Shrouded Sides 0
End Wall Location None
Centerline (Pitch) .075in, 1.9mm
Housing Color Black
CSA Certified Yes
UL Rating Recognized
UL Flammability Rating UL 94V-0
UL File Number E28476
Mating Alignment Type Keyed
Mating Alignment With
Mating Retention Without
PCB Mount Retention With
Guide Hardware With
PCB Mount Retention Type Action/Compliant Tail & Screw
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
Circuit Application Signal
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Shrouded Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Sealable No
Connector System Board-to-Board
Connector Style Receptacle
Signal Arrangement Differential
Product Type Connector
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 6
Termination Post & Tail Length .047in, 1.2mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2007742-1?

Additional datasheets, footprints and schematics for 1-2007742-1 are listed on our Part Details page. You can also find images and similar parts to 1-2007742-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2007742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2007742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2007742-1 fall under?

The 1-2007742-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2007742-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2007742-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2007742-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2007742-1 have stock available?

There is no stock from authorised distributors for 1-2007742-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2007742-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2007742-1?

You can fill out our help required form which you can use to request a quote for 1-2007742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay