Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.13
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Stackable | No |
Number of Ports | 1 |
Plug Configuration | Mini-SAS |
Number of Positions | 26 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Height Above PC Board | .211in, 5.35mm |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Retention Solder Tails |
Packaging Method | Box & Tube, Tube |
Receptacle Configuration | Mini-SAS |
Connector & Contact Terminates To | Printed Circuit Board |
Product Grouping | Mini-SAS |
Shell | Without |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
High Temperature Housing | Yes |
Mini SAS Connector Receptacle 38 Position Right Angle Surface Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a 1-2007570-6?
Additional datasheets, footprints and schematics for 1-2007570-6 are listed on our Part Details page. You can also find images and similar parts to 1-2007570-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2007570-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2007570-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2007570-6 fall under?
The 1-2007570-6 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2007570-6 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2007570-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2007570-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2007570-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2007570-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2007570-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2007570-6?
You can fill out our help required form which you can use to request a quote for 1-2007570-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.