Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
542
in stock
|
Buy Now | |
Distrelec
from US$2.87
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
373
in stock
|
Buy Now | |
TE Store
from US$2.38
|
303
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
161
in stock
|
Buy Now | |
element14
from US$1.50
|
161
in stock
|
Buy Now | |
Farnell
from US$1.55
|
161
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Carbon Steel |
---|---|
Cable Clamp Type | Clam Shell |
Cable Exit Angle | 180 |
Backshell Material | Polyamide |
Shield Plating Material | None |
Color | Black |
Number of Positions | 15 |
Cable Insulation Diameter | .118 – .433in, 3 – 11mm |
Cable Outside Diameter | 3 – 11mm |
Cover Flammability Rating | UL 94V-2 |
Screw & Hole Thread Size | 4-40 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Accessory |
Shell Size | 2 |
Slide Latch | Without |
Grommets | Without |
Accessory Type | Backshell |
Clam Shell Length | Standard |
Shielded | No |
TE Connectivity 15 WAY LOW COST D SUB BACKSHEL | Distrelec |
Cable Clamp backshell 15 way D-Sub | RS |
Back Shell, D Sub, Da, Polyamide | Newark Electronics |
15 WAY LOW COST D SUB BACKSHEL Connector Backshell Product Style: Unshielded Connector Backshell Product Type: Backshell Primary Product Material: Polyamide Body Orientation: Straight Compatible With Connector Shell Size: 2 Unshielded Backshell Polyamide Straight | Connector Backshell | Part Number: 1-1991253-5 | Internal Number: 1-1991253-5 | TE Connectivity | TE Store |
Connector D-Sub Backshell, 15 Position, Size 2, 180 Degree Exit Angle, Black | TE Connectivity 1-1991253-5 | RS Americas |
BACKSHELL, D SUB, PLASTIC, 15WAY | element14 |
Connector Accessories 15 POS Backshell/Cable Clamp Polyamide Black Backshell Steel Zinc | Avnet America |
Where can I find additional details, specifications and documents for a 1-1991253-5?
Additional datasheets, footprints and schematics for 1-1991253-5 are listed on our Part Details page. You can also find images and similar parts to 1-1991253-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1991253-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1991253-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1991253-5 fall under?
The 1-1991253-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-1991253-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1991253-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1991253-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1991253-5 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, TE Store and RS Americas have stock available or on a lead time for 1-1991253-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1991253-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1991253-5?
You can fill out our help required form which you can use to request a quote for 1-1991253-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.