Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Interconnection Type | Serial |
Jacket Color | Black |
Keying | Minus-Plus |
Contact Base Material | Copper Alloy |
Contact Finish | Silver |
Number of Contact Rails | 2 |
Dimensions | 105 x 16 x 13 (W x D x H)mm |
Bypass Diode | With |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 120 |
Connector Type | Slim-Line |
Junction Box Type | BiPV |
Connection Style | Plug Connector |
Product Type | Junction Box |
Diode Style | F1200DC, F1200D |
Foil Termination Method | Solder |
CONNECTOR, PLUG, 2POS, 1 ROW | Farnell |
Connector Accessories Junction Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1987293-4?
Additional datasheets, footprints and schematics for 1-1987293-4 are listed on our Part Details page. You can also find images and similar parts to 1-1987293-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1987293-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1987293-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1987293-4 fall under?
The 1-1987293-4 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1-1987293-4 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1987293-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1987293-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1987293-4 have stock available?
Authorised distributors including Farnell, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-1987293-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1987293-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1987293-4?
You can fill out our help required form which you can use to request a quote for 1-1987293-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.