Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lever Color | Orange |
---|---|
Wire Entry Angle | Top |
Number of Rows | 1 |
Number of Positions | 17 |
Threaded Flange | With |
Contact Current Rating (Max) | 11A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Wire Size | .05 – 2mm², 30 – 14AWG |
Current Rating (Max) | 11A, 9A |
Voltage | 300VAC |
Housing Material | PA 66 |
Housing Color | Green |
Centerline (Pitch) | .138in, 3.5mm |
Mounting Angle | Vertical |
Screwless Terminal Block | Yes |
Screw Flange | With |
Mating Angle | 90° (Bottom)/ 270° (Top) |
Circuit Application | Power & Signal |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Spring Terminal Block |
Wire Protection | With |
Connector Style | Plug |
Operating Temperature Range | -40 – 149°F, -40 – 65°C |
Str Plug Spring Type Rh 17P, 3.50Mm |Amp Te Connectivity 1-1986723-7 | Newark Electronics |
STR PLUG SPRING TYPE RH 17P, 3.50MM | Avnet America |
Where can I find additional details, specifications and documents for a 1-1986723-7?
Additional datasheets, footprints and schematics for 1-1986723-7 are listed on our Part Details page. You can also find images and similar parts to 1-1986723-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1986723-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1986723-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1986723-7 fall under?
The 1-1986723-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1986723-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986723-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1986723-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1986723-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1986723-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1986723-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1986723-7?
You can fill out our help required form which you can use to request a quote for 1-1986723-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.